8MHz ±10ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Manufacturer: Diodes Incorporated
Win Source Part Number: 919241-FP0800046
Series: SaRonix-eCera™ FP
Operating Temperature Range: -20°C ~ 70°C
Features: 8 MHz ±10ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: FP0800046
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
CRYSTAL CERAMIC SEAM7050 T&R 1K
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals | Crystals |
| Product Number | 31-FP0800046DKR-ND | 919241-FP0800046 | 233-FP0800046 | FP0800046 |
| Product Name | Crystals | Oscillators - FP0800046 | CRYSTAL CERAMIC SEAM7050 T&R 1K | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount | Surface Mount; Surface Mount |
| Frequency Stability | 15 ppm | 15 ppm | ||
| Load Capacitance | 20 pF | 20 pF | 20 pF | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |