DIODES Incorporated Crystals FP0730016

Description
7.3728MHz ±30ppm Crystal 20pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
7.3728MHz ±30ppm Crystal 20pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FP0730016-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 20pF 70 Ohms 4-SMD, No Lead

7.3728MHz ±30ppm Crystal 20pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FP0730016
CRYSTAL 7.3728MHZ 20PF SMD

CRYSTAL 7.3728MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FP0730016-ND FP0730016
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-12-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 7293265 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details