DIODES Incorporated Connectors,Interconnects FP0730013

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5 MHz ~ 2.7 GHz Frequency Stability: ±10ppm Frequency Tolerance: ±0.5% Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5 MHz ~ 2.7 GHz Frequency Stability: ±10ppm Frequency Tolerance: ±0.5% Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5 MHz ~ 2.7 GHz Frequency Stability: ±10ppm Frequency Tolerance: ±0.5% Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 100mOhm @ 100kHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 5 MHz ~ 2.7 GHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±0.5%
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Mini Receptacle - 888N-M4AEE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details