DIODES Incorporated Crystals FP0730001

Description
Crystal 4-SMD, No Lead
Request a Quote
Description
Crystal 4-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1023244-FP0730001 is a quartz crystal in a compact 7.0 x 5.0mm ceramic surface mount package, designed for high-density PCB applications. It features a rugged AT-cut crystal construction and is available on tape and reel, with 1000 units per reel. The crystal operates in the frequency range of 6.0000 MHz to 56.0000 MHz for fundamental mode and 30.0000 MHz to 125.0000 MHz for the 3rd overtone. Key specifications include a frequency calibration tolerance of ±10ppm, ±20ppm, or ±30ppm, and load capacitance options of 8 to 32pF or series resonance. The effective series resistance (ESR) varies from 20 to 120Ω for fundamental mode and 50 to 80Ω for the 3rd overtone, depending on frequency. The device operates within a temperature range of -20 to +70°C or -40 to +85°C, with aging specifications of ±3ppm max in the first year. The crystal is compliant with RoHS and lead-free standards, making it suitable for environmentally conscious designs. It is ideal for applications in disc drives, PCMCIA cards, PCs, and handheld devices.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1023244-FP0730001 is a quartz crystal in a compact 7.0 x 5.0mm ceramic surface mount package, designed for high-density PCB applications. It features a rugged AT-cut crystal construction and is available on tape and reel, with 1000 units per reel. The crystal operates in the frequency range of 6.0000 MHz to 56.0000 MHz for fundamental mode and 30.0000 MHz to 125.0000 MHz for the 3rd overtone. Key specifications include a frequency calibration tolerance of ±10ppm, ±20ppm, or ±30ppm, and load capacitance options of 8 to 32pF or series resonance. The effective series resistance (ESR) varies from 20 to 120Ω for fundamental mode and 50 to 80Ω for the 3rd overtone, depending on frequency. The device operates within a temperature range of -20 to +70°C or -40 to +85°C, with aging specifications of ±3ppm max in the first year. The crystal is compliant with RoHS and lead-free standards, making it suitable for environmentally conscious designs. It is ideal for applications in disc drives, PCMCIA cards, PCs, and handheld devices.

Suppliers

Company
Product
Description
Supplier Links
Crystals - FP0730001-ND - DigiKey
Thief River Falls, MN, United States
Crystal 4-SMD, No Lead

Crystal 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1023244-FP0730001 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1023244-FP0730001
Crystals, Oscillators, Resonators - Crystals 1023244-FP0730001
Win Source Part Number: 1023244-FP0730001 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FP Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.045" (1.15mm) Standard Package: 1,000 Mounting: SMD (SMT) Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Diodes Incorporated Base Product Number: FP0730001

Win Source Part Number: 1023244-FP0730001
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ FP
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Diodes Incorporated
Base Product Number: FP0730001

Buy Now Datasheet
Crystals FP0730001
CRYSTAL SURFACE MOUNT

CRYSTAL SURFACE MOUNT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number FP0730001-ND 1023244-FP0730001 FP0730001
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC999-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-1319-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details