DIODES Incorporated Crystals FP0600044Q

Description
CRYSTAL 6.0000MHZ 18PF SMD
Request a Quote Datasheet
Description
CRYSTAL 6.0000MHZ 18PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FP0600044QDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 6.0000MHZ 18PF SMD

CRYSTAL 6.0000MHZ 18PF SMD

Buy Now Datasheet
Crystals - 31-FP0600044QCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 6.0000MHZ 18PF SMD

CRYSTAL 6.0000MHZ 18PF SMD

Buy Now Datasheet
Crystals - 31-FP0600044QTR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±10ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

6MHz ±10ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FP0600044Q
CRYSTAL 6.0000MHZ 18PF SMD

CRYSTAL 6.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 31-FP0600044QDKR-ND FP0600044Q
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 40 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details