DIODES Incorporated Crystals FP0600038

Description
CRYSTAL 6.0000MHZ 16PF SMD
Request a Quote Datasheet
Description
CRYSTAL 6.0000MHZ 16PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FP0600038DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 6.0000MHZ 16PF SMD

CRYSTAL 6.0000MHZ 16PF SMD

Buy Now Datasheet
Crystals - 31-FP0600038CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 6.0000MHZ 16PF SMD

CRYSTAL 6.0000MHZ 16PF SMD

Buy Now Datasheet
Crystals - 31-FP0600038TR-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 16pF 120 Ohms 4-SMD, No Lead

6MHz ±30ppm Crystal 16pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1337647-FP0600038 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1337647-FP0600038
Crystals, Oscillators, Resonators - Crystals 1337647-FP0600038
Win Source Part Number: 1337647-FP0600038 Category: Crystals, Oscillators, Resonators - Crystals Series: SaRonix-eCera™ FP Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.045" (1.15mm) Standard Package: 1,000 Frequency: 6 MHz ESR (Equivalent Series Resistance): 120 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 16pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Diodes Incorporated Base Product Number: FP0600038

Win Source Part Number: 1337647-FP0600038
Category: Crystals, Oscillators, Resonators - Crystals
Series: SaRonix-eCera™ FP
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 1,000
Frequency: 6 MHz
ESR (Equivalent Series Resistance): 120 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 16pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Diodes Incorporated
Base Product Number: FP0600038

Buy Now Datasheet
Crystals FP0600038
CRYSTAL 6.0000MHZ 16PF SMD

CRYSTAL 6.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 31-FP0600038DKR-ND 1337647-FP0600038 FP0600038
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm 30 ppm
Load Capacitance 16 pF 16 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1633-192-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-SIT9375AI-02P1-3310-125.000000ETR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers