75MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Win Source Part Number: 1362448-FN7500048Z
Category: Crystals, Oscillators, Resonators - Oscillators
Package: Tape & Reel
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 44 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: SaRonix-eCera™ FN
Product Status: Active
Frequency: 75 MHz
Package / Case: 4-SMD, No Lead
Base Product Number: FN7500048
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.061" (1.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 1.8V
Current - Supply (Max): 20mA
Base Resonator: Crystal
Output: CMOS
Current - Supply (Disable) (Max): 100µA
XTAL OSC XO 75.0000MHZ CMOS SMD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | FN7500048Z-ND | 1362448-FN7500048Z | FN7500048Z |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | 4-SMD, No Lead | Surface Mount; Surface Mount |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |