75MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
75MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
75MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
CRYSTAL, 75MHZ, 15PF, SMD, 7MM X 5MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Oscillators |
| Product Number | 31-FN7500043DKR-ND | 90AJ6064 | FN7500043 |
| Product Name | Oscillators | Crystal, 75Mhz, 15Pf, Smd, 7Mm X 5Mm Rohs Compliant Diodes Inc. | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Frequency Stability | 25 ppm | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |