The FN6660080 is a 3.3V CMOS low jitter crystal oscillator designed for a frequency range of 1 to 166 MHz. It features less than 1 ps RMS jitter, making it suitable for applications requiring low jitter and tight stability. The device is housed in a compact 7.0 x 5.0mm ceramic surface-mount package and is pin-compatible with standard packages of the same size. It operates with CMOS/TTL compatible logic levels and supports a low power standby mode, consuming only 10 OºA in standby for frequencies up to 36 MHz. The oscillator is compliant with Pb-free and RoHS standards, ensuring it meets environmental regulations. It is designed for standard reflow and washing techniques, making it suitable for various electronic applications, including Ethernet, WiFi, and server platforms. The operating temperature range is from -40°C to +85°C, providing versatility for industrial applications.
66.667MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer: Diodes Incorporated
Win Source Part Number: 872114-FN6660080
Series: SaRonix-eCera™ FN
Operating Temperature Range: -40°C ~ 85°C
Features: 66.667 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | FN6660080-ND | 872114-FN6660080 |
| Product Name | Oscillators | Oscillators - FN6660080 |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Frequency Stability | 50 ppm |