DIODES Incorporated Oscillators - FN6600055 FN6600055

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 808452-FN6600055 Packaging: Bulk Type: XO (Standard) Mounting Style: SMD Frequency: 66MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.071" (1.80mm) Current - Supply (Disable) (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 40mA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 808452-FN6600055 Packaging: Bulk Type: XO (Standard) Mounting Style: SMD Frequency: 66MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.071" (1.80mm) Current - Supply (Disable) (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 40mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FN6600055 - 808452-FN6600055 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FN6600055
808452-FN6600055
Oscillators - FN6600055 808452-FN6600055
Manufacturer: Diodes Incorporated Win Source Part Number: 808452-FN6600055 Packaging: Bulk Type: XO (Standard) Mounting Style: SMD Frequency: 66MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.071" (1.80mm) Current - Supply (Disable) (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 40mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 808452-FN6600055
Packaging: Bulk
Type: XO (Standard)
Mounting Style: SMD
Frequency: 66MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.071" (1.80mm)
Current - Supply (Disable) (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Base Resonator: Crystal
Current - Supply (Maximum): 40mA

Buy Now
Oscillators - FN6600055-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FN6600055-ND
Oscillators FN6600055-ND
66MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

66MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 808452-FN6600055 FN6600055-ND
Product Name Oscillators - FN6600055 Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 66 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI122T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator TX32 - TX32-33025S-12.288-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 12.29 MHz
View Details
2 suppliers
Oscillators - 863-510ABA148M000BAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details