Win Source Part Number: 992351-FN5000113
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SaRonix-eCera™ FN
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 50 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 25mA
Current - Supply (Disable) (Max): 100µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 992351-FN5000113 | FN5000113-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead |
| Frequency | 50 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |