DIODES Incorporated Oscillators - FN2500248 FN2500248

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872112-FN2500248 Series: SaRonix-eCera™ FN Operating Temperature Range: -40°C ~ 100°C Features: 25 MHz XO (Standard) CMOS Oscillator 3.3V Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872112-FN2500248 Series: SaRonix-eCera™ FN Operating Temperature Range: -40°C ~ 100°C Features: 25 MHz XO (Standard) CMOS Oscillator 3.3V Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FN2500248 - 872112-FN2500248 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FN2500248
872112-FN2500248
Oscillators - FN2500248 872112-FN2500248
Manufacturer: Diodes Incorporated Win Source Part Number: 872112-FN2500248 Series: SaRonix-eCera™ FN Operating Temperature Range: -40°C ~ 100°C Features: 25 MHz XO (Standard) CMOS Oscillator 3.3V Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 872112-FN2500248
Series: SaRonix-eCera™ FN
Operating Temperature Range: -40°C ~ 100°C
Features: 25 MHz XO (Standard) CMOS Oscillator 3.3V
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - FN2500248-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FN2500248-ND
Oscillators FN2500248-ND
25MHz XO (Standard) CMOS Oscillator 3.3V

25MHz XO (Standard) CMOS Oscillator 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 872112-FN2500248 FN2500248-ND
Product Name Oscillators - FN2500248 Oscillators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
SN54LS628 Voltage-Controlled Oscillators - 5962-9204601MCA - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S1 - S13305-30.000-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S1
Frequency 30 MHz
Frequency Stability 50 ppm
View Details