DIODES Incorporated Oscillators FN2500203

Description
25.000625MHz XO (Standard) CMOS Oscillator 3.3V
Request a Quote Datasheet
Description
25.000625MHz XO (Standard) CMOS Oscillator 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FN2500203-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FN2500203-ND
Oscillators FN2500203-ND
25.000625MHz XO (Standard) CMOS Oscillator 3.3V

25.000625MHz XO (Standard) CMOS Oscillator 3.3V

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1204752-FN2500203 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1204752-FN2500203
Crystals, Oscillators, Resonators - Oscillators 1204752-FN2500203
Win Source Part Number: 1204752-FN2500203 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ FN Type: XO (Standard) Package: Tape & Reel (TR) Standard Package: 1,000 Frequency: 25.000625 MHz Output: CMOS Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated

Win Source Part Number: 1204752-FN2500203
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ FN
Type: XO (Standard)
Package: Tape & Reel (TR)
Standard Package: 1,000
Frequency: 25.000625 MHz
Output: CMOS
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number FN2500203-ND 1204752-FN2500203
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-32149-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA556N - 063976-SA556N - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-PDIP
Frequency 0.1000 MHz
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details