DIODES Incorporated Oscillators FN2500149

Description
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FN2500149DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FN2500149DKR-ND
Oscillators FN2500149DKR-ND
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FN2500149TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FN2500149TR-ND
Oscillators FN2500149TR-ND
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FN2500149CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FN2500149CT-ND
Oscillators FN2500149CT-ND
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1023242-FN2500149 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1023242-FN2500149
Crystals, Oscillators, Resonators - Oscillators 1023242-FN2500149
Win Source Part Number: 1023242-FN2500149 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ FN Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 10mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: FN2500149CT,FN250014 9TR,FN2500149DKR

Win Source Part Number: 1023242-FN2500149
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ FN
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 10mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: FN2500149CT,FN2500149TR,FN2500149DKR

Buy Now Datasheet
Oscillator, 25Mhz, Cmos, Smd, 7Mm X 5Mm Diodes Inc. - 28AK9734 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, Cmos, Smd, 7Mm X 5Mm Diodes Inc.
28AK9734
Oscillator, 25Mhz, Cmos, Smd, 7Mm X 5Mm Diodes Inc. 28AK9734
OSCILLATOR, 25MHZ, CMOS, SMD, 7MM X 5MM

OSCILLATOR, 25MHZ, CMOS, SMD, 7MM X 5MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number FN2500149DKR-ND 1023242-FN2500149 28AK9734
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillator, 25Mhz, Cmos, Smd, 7Mm X 5Mm Diodes Inc.
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - IS82C5496 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 510ACB153M600AAG - 907129-510ACB153M600AAG - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73305T-11.2896-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 11.29 MHz
Frequency Stability 50 ppm
View Details