DIODES Incorporated Oscillators - FN2500140 FN2500140

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872111-FN2500140 Series: SaRonix-eCera™ FN Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FN2500140CT, FN2500140DKR, FN2500140TR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872111-FN2500140 Series: SaRonix-eCera™ FN Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FN2500140CT, FN2500140DKR, FN2500140TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FN2500140 - 872111-FN2500140 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FN2500140
872111-FN2500140
Oscillators - FN2500140 872111-FN2500140
Manufacturer: Diodes Incorporated Win Source Part Number: 872111-FN2500140 Series: SaRonix-eCera™ FN Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FN2500140CT, FN2500140DKR, FN2500140TR

Manufacturer: Diodes Incorporated
Win Source Part Number: 872111-FN2500140
Series: SaRonix-eCera™ FN
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FN2500140CT, FN2500140DKR, FN2500140TR

Buy Now Datasheet
Oscillators - FN2500140TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FN2500140TR-ND
Oscillators FN2500140TR-ND
25.000625MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

25.000625MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 872111-FN2500140 FN2500140TR-ND
Product Name Oscillators - FN2500140 Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECOC-2522-40.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Programmable Timers and Oscillators - SN74S124DRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details