DIODES Incorporated Oscillators FN0200045

Description
2.048MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
2.048MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FN0200045CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FN0200045CT-ND
Oscillators FN0200045CT-ND
2.048MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

2.048MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FN0200045DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FN0200045DKR-ND
Oscillators FN0200045DKR-ND
2.048MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

2.048MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FN0200045TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FN0200045TR-ND
Oscillators FN0200045TR-ND
2.048MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

2.048MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FN0200045 - 872107-FN0200045 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FN0200045
872107-FN0200045
Oscillators - FN0200045 872107-FN0200045
Manufacturer: Diodes Incorporated Win Source Part Number: 872107-FN0200045 Series: SaRonix-eCera™ FN Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FN0200045CT, FN0200045DKR, FN0200045-ND, FN0200045TR

Manufacturer: Diodes Incorporated
Win Source Part Number: 872107-FN0200045
Series: SaRonix-eCera™ FN
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FN0200045CT, FN0200045DKR, FN0200045-ND, FN0200045TR

Buy Now Datasheet
Oscillators FN0200045
XTAL OSC XO 2.0480MHZ LVCMOS SMD

XTAL OSC XO 2.0480MHZ LVCMOS SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number FN0200045CT-ND 872107-FN0200045 FN0200045
Product Name Oscillators Oscillators - FN0200045 Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013LXI125T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S5-32.768Khz - S533025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510BBA000149AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details