DIODES Incorporated Oscillators FN0180035

Description
1.843MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
1.843MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FN0180035-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FN0180035-ND
Oscillators FN0180035-ND
1.843MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

1.843MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FN0180035 - 803411-FN0180035 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FN0180035
803411-FN0180035
Oscillators - FN0180035 803411-FN0180035
Manufacturer: Diodes Incorporated Win Source Part Number: 803411-FN0180035 Packaging: Bulk Type: XO (Standard) Mounting Style: SMD Frequency: 1.843MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.071" (1.80mm) Current - Supply (Disable) (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 15mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 803411-FN0180035
Packaging: Bulk
Type: XO (Standard)
Mounting Style: SMD
Frequency: 1.843MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.071" (1.80mm)
Current - Supply (Disable) (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Base Resonator: Crystal
Current - Supply (Maximum): 15mA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number FN0180035-ND 803411-FN0180035
Product Name Oscillators Oscillators - FN0180035
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 50 ppm 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details