DIODES Incorporated OEM Parts - OEM Parts (F - I) - FMMV2104TA FMMV2104TA

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987142-FMMV2104TA Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Capacitance: 12 pF Categories: OEM Parts(F-I) Case / Package: TO-236-3 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 30 V
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987142-FMMV2104TA Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Capacitance: 12 pF Categories: OEM Parts(F-I) Case / Package: TO-236-3 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FMMV2104TA - 987142-FMMV2104TA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FMMV2104TA
987142-FMMV2104TA
OEM Parts - OEM Parts (F - I) - FMMV2104TA 987142-FMMV2104TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987142-FMMV2104TA Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Capacitance: 12 pF Categories: OEM Parts(F-I) Case / Package: TO-236-3 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 30 V

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987142-FMMV2104TA
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Capacitance: 12 pF
Categories: OEM Parts(F-I)
Case / Package: TO-236-3
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Voltage Rating (DC): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 987142-FMMV2104TA
Product Name OEM Parts - OEM Parts (F - I) - FMMV2104TA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4962 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 315 mA
IR 5 mA
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - 1PS76SB70-QF - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers