Manufacturer: Diodes Incorporated
Win Source Part Number: 016359-FMMTL718TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 265MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 450mV @ 100mA, 1.5A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 20V 1A 265MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 20V 1A 265MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 20V 1A 265MHz 500mW Surface Mount SOT-23-3
TRANS PNP 20V 1A SOT23-3 Product overview: FMMTL718TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMTL718TA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Low Saturation
TRANS PNP 20V 1A SOT23-3
TRANS, PNP, 20V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
TRANS PNP 20V 1A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 016359-FMMTL718TA | FMMTL718DKR-ND | 276-FMMTL718TA | FMMTL718TA | FMMTL718TA | 28AK9697 | FMMTL718TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMMTL718TA | Single Bipolar Transistors | 20V 1A SOT23 Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Trans, Pnp, 20V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 20 volts | 20 volts | 20 volts |