Bipolar (BJT) Transistor PNP 12V 1.25A 205MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 12V 1.25A 205MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 12V 1.25A 205MHz 500mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 016358-FMMTL717TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 205MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1.25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 290mV @ 50mA, 1.25A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 300 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
TRANS PNP 12V 1.25A SOT23-3 Product overview: FMMTL717TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.25A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.25A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMTL717TA can be used for catalog matching and distributor lookup.
TRANS, PNP, 12V, 1.25A, 150DEG C, 0.5W ROHS COMPLIANT: YES
TRANS PNP 12V 1.25A SOT23-3
TRANS PNP 12V 1.25A SOT23-3
Bipolar Transistors - BJT NPN Medium Power
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FMMTL717TR-ND | 016358-FMMTL717TA | 276-FMMTL717TA | 28AK9696 | FMMTL717TA | FMMTL717TA | FMMTL717TA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FMMTL717TA | 12V 1.25A SOT23 Bipolar Transistor | Trans, Pnp, 12V, 1.25A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1250 milliamps | 1250 milliamps | 1250 milliamps | ||||
| VCEO | 12 volts | 12 volts | 12 volts |