Bipolar (BJT) Transistor NPN 20V 1.25A 195MHz 500mW Surface Mount SOT-23-3
TRANS NPN 20V 1.25A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FMMTL618TC-ND | FMMTL618TC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |