TRANS NPN 20V 1.25A SOT23-3 Product overview: FMMTL618TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.25A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.25A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMTL618TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 20V 1.25A 195MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 20V 1.25A 195MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 20V 1.25A 195MHz 500mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 016356-FMMTL618TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 195MHz
Transistor Polarity: NPN
Family Name: FMMTL618
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1.25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 350mV @ 200mA, 2A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): CMPT3410; PBSS4120T,215; CMPT3410 TR Lead Free; CMPT3410 BK Lead Free;
Introduction Date: March 19, 1998
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
TRANS NPN 20V 1.25A SOT23-3
Bipolar Transistors - BJT NPN Low Saturation
TRANS, NPN, 20V, 1.25A, 150DEG C, 0.5W ROHS COMPLIANT: YES
TRANS NPN 20V 1.25A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-FMMTL618TA | FMMTL618CT-ND | 016356-FMMTL618TA | FMMTL618TA | FMMTL618TA | 28AK9694 | FMMTL618TA |
| Product Name | 20V 1.25A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FMMTL618TA | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Npn, 20V, 1.25A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1250 milliamps | 1250 milliamps | 1250 milliamps | 1250 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts | 20 volts |