Manufacturer: Diodes Incorporated
Win Source Part Number: 104704-FMMTH10TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 650MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 3dB to 5dB @ 500MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Typical Gain (hFE) (Min): 60 @ 4mA, 10V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
RF Transistor NPN 25V 25mA 650MHz 330mW Surface Mount SOT-23-3
RF TRANS NPN 25V 650MHZ SOT23-3 Product overview: FMMTH10TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 650MHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 650MHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMTH10TA can be used for catalog matching and distributor lookup.
TRANS RF NPN 25V 25MA SOT23-3
RF TRANS NPN 25V 650MHZ SOT23-3
RF TRANS NPN 25V 650MHZ SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 104704-FMMTH10TA | FMMTH10TR-ND | 283-FMMTH10TA | 233-FMMTH10TA | FMMTH10TA | FMMTH10TA |
| Product Name | TRANSISTORS - RF Transistors (BJT) - FMMTH10TA | Bipolar RF Transistors | 25V 650MHZ SOT23 Bipolar Transistor | TRANS RF NPN 25V 25MA SOT23-3 | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||
| VCEO | 25 volts | 25 volts | 25 volts | |||
| Noise Figure | 3 dB | 3 to 5 dB | 3 to 5 dB |