DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single FMMTA92QTA

Description
Win Source Part Number: 1059476-FMMTA92QTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 310 mW Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 200 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Max): 250nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 10mA, 10V Frequency - Transition: 50MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FMMTA92QTAFMMTA92QTA .; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-FMMTA92QTATR
Request a Quote Datasheet
Description
Win Source Part Number: 1059476-FMMTA92QTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 310 mW Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 200 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Max): 250nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 10mA, 10V Frequency - Transition: 50MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FMMTA92QTAFMMTA92QTA .; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-FMMTA92QTATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1059476-FMMTA92QTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1059476-FMMTA92QTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1059476-FMMTA92QTA
Win Source Part Number: 1059476-FMMTA92QTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 310 mW Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 200 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Max): 250nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 10mA, 10V Frequency - Transition: 50MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FMMTA92QTAFMMTA92QTA .; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-FMMTA92QTATR

Win Source Part Number: 1059476-FMMTA92QTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 310 mW
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 200 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 250nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 10mA, 10V
Frequency - Transition: 50MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FMMTA92QTAFMMTA92QTA.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: 31-FMMTA92QTATR

Buy Now Datasheet
Singapore, Singapore
SOT23 Bipolar Transistor
276-FMMTA92QTA
SOT23 Bipolar Transistor 276-FMMTA92QTA
SS HI VOLTAGE TRANSISTOR SOT23 T Product overview: FMMTA92QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMTA92QTA can be used for catalog matching and distributor lookup.

SS HI VOLTAGE TRANSISTOR SOT23 T Product overview: FMMTA92QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMTA92QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-FMMTA92QTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FMMTA92QTATR-ND
Single Bipolar Transistors 31-FMMTA92QTATR-ND
TRANS PNP 300V 0.2A SOT-23-3

TRANS PNP 300V 0.2A SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-FMMTA92QTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FMMTA92QTACT-ND
Single Bipolar Transistors 31-FMMTA92QTACT-ND
TRANS PNP 300V 0.2A SOT-23-3

TRANS PNP 300V 0.2A SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-FMMTA92QTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FMMTA92QTADKR-ND
Single Bipolar Transistors 31-FMMTA92QTADKR-ND
TRANS PNP 300V 0.2A SOT-23-3

TRANS PNP 300V 0.2A SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMTA92QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMTA92QTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMTA92QTA
SS HI VOLTAGE TRANSISTOR SOT23 T

SS HI VOLTAGE TRANSISTOR SOT23 T

Supplier's Site
Single Bipolar Transistors - FMMTA92QTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMTA92QTA
Single Bipolar Transistors FMMTA92QTA
SS HI VOLTAGE TRANSISTOR SOT23 T

SS HI VOLTAGE TRANSISTOR SOT23 T

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1059476-FMMTA92QTA 276-FMMTA92QTA 31-FMMTA92QTATR-ND FMMTA92QTA FMMTA92QTA
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single SOT23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP PNP PNP; PNP
Package Type SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
Power Gain 40 dB
Operating Frequency 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data