DIODES Incorporated Transistor, Pnp, 300V, 200Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc. FMMTA92

Description
TRANSISTOR, PNP, 300V, 200mA, 330mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:200mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Description
TRANSISTOR, PNP, 300V, 200mA, 330mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:200mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Pnp, 300V, 200Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc. - 96K9951 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 300V, 200Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc.
96K9951
Transistor, Pnp, 300V, 200Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc. 96K9951
TRANSISTOR, PNP, 300V, 200mA, 330mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:200mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, PNP, 300V, 200mA, 330mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:200mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 96K9951
Product Name Transistor, Pnp, 300V, 200Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Pnp, 300V, 200Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Powerdi3333
View Details