Bipolar (BJT) Transistor PNP 80V 500mA 100MHz 330mW Surface Mount SOT-23-3
TRANS PNP 80V 0.5A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FMMTA56TC-ND | FMMTA56TC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |