TRANS NPN 300V 0.2A SOT23-3 Product overview: FMMTA42TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMTA42TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016354-FMMTA42TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 300V 200mA 50MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 300V 200mA 50MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 300V 200mA 50MHz 330mW Surface Mount SOT-23-3
TRANS NPN 300V 0.2A SOT23-3
TRANS NPN 300V 0.2A SOT23-3
Bipolar Transistors - BJT NPN High Voltage
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FMMTA42TA | 016354-FMMTA42TA | FMMTA42CT-ND | FMMTA42TA | FMMTA42TA | FMMTA42TA |
| Product Name | 300V 0.2A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FMMTA42TA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | |||
| VCEO | 300 volts | 300 volts | 300 volts |