DIODES Incorporated Transistor, Npn, 300V, 200Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc. FMMTA42

Description
TRANSISTOR, NPN, 300V, 200mA, 330mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:200mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 300V, 200mA, 330mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:200mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 300V, 200Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc. - 96K9950 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 300V, 200Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc.
96K9950
Transistor, Npn, 300V, 200Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc. 96K9950
TRANSISTOR, NPN, 300V, 200mA, 330mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:200mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, NPN, 300V, 200mA, 330mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:200mA; Power Dissipation:330mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Transistors - FMMTA42 - ODG (Origin Data Global)
Shenzhen, China
Transistors
FMMTA42
Transistors FMMTA42
SOT-23 Bipolar (BJT) ROHS

SOT-23 Bipolar (BJT) ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors
Product Number 96K9950 FMMTA42
Product Name Transistor, Npn, 300V, 200Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc. Transistors
Transistor Type Transistor, Npn, 300V, 200Ma, 330Mw, Sot-23; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products