Bipolar (BJT) Transistor NPN - Darlington 40V 300mA 330mW Surface Mount SOT-23-3
TRANS NPN DARL 40V 0.3A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FMMTA13TC-ND | FMMTA13TC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |