Manufacturer: Diodes Incorporated
Win Source Part Number: 1039183-FMMT734TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.05V @ 5mA, 1A
Collector Cut-off Current(Max): 200nA
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP - Darlington 100V 800mA 140MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP - Darlington 100V 800mA 140MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP - Darlington 100V 800mA 140MHz 625mW Surface Mount SOT-23-3
TRANS PNP DARL 100V 0.8A SOT23-3 Product overview: FMMT734TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT734TA can be used for catalog matching and distributor lookup.
TRANS PNP DARL 100V 0.8A SOT23-3
TRANSISTOR, PNP, -100V, -0.8A, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:140MHz; Power Dissipation Pd:625mW; DC Collector Current:-800mA; DC Current Gain hFE:5000hFE; TransistorRoHS Compliant: Yes
Darlington Transistors PNP Darlington
TRANS PNP DARL 100V 0.8A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 1039183-FMMT734TA | FMMT734CT-ND | 276-FMMT734TA | FMMT734TA | 07AH3981 | FMMT734TA | FMMT734TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMMT734TA | Single Bipolar Transistors | 100V 0.8A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, -100V, -0.8A, Sot23; Transistor Polarity Diodes Inc. | Darlington Transistors | Single Bipolar Transistors |
| Polarity | PNP; PNP - Darlington | PNP | PNP | PNP | PNP - Darlington; PNP | ||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts |