DIODES Incorporated Darlington Transistor, Pnp, 100V, Sot-23; Transistor Polarity Diodes Inc. FMMT734

Description
DARLINGTON TRANSISTOR, PNP, 100V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes
Description
DARLINGTON TRANSISTOR, PNP, 100V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Darlington Transistor, Pnp, 100V, Sot-23; Transistor Polarity Diodes Inc. - 96K9970 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Pnp, 100V, Sot-23; Transistor Polarity Diodes Inc.
96K9970
Darlington Transistor, Pnp, 100V, Sot-23; Transistor Polarity Diodes Inc. 96K9970
DARLINGTON TRANSISTOR, PNP, 100V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

DARLINGTON TRANSISTOR, PNP, 100V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site
Transistors - FMMT734 - ODG (Origin Data Global)
Shenzhen, China
Transistors
FMMT734
Transistors FMMT734
SOT-23 Darlington Transistors ROHS

SOT-23 Darlington Transistors ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Darlington Transistors Transistors
Product Number 96K9970 FMMT734
Product Name Darlington Transistor, Pnp, 100V, Sot-23; Transistor Polarity Diodes Inc. Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data