Manufacturer: Diodes Incorporated
Win Source Part Number: 016350-FMMT723TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 330mV @ 150mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 500mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
TRANS PNP 100V 1A SOT23-3 Product overview: FMMT723TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT723TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 1A 200MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 100V 1A 200MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 100V 1A 200MHz 625mW Surface Mount SOT-23-3
TRANSISTOR, PNP, 100V, 1A, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 100V 1A SOT23-3
TRANS PNP 100V 1A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016350-FMMT723TA | 276-FMMT723TA | FMMT723CT-ND | 65T9132 | FMMT723TA | FMMT723TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMMT723TA | 100V 1A SOT23 Bipolar Transistor | Single Bipolar Transistors | Transistor, Pnp, 100V, 1A, Sot23; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | |
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts |