Manufacturer: Diodes Incorporated
Win Source Part Number: 872098-FMMT723QTA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 100 V 1 A 200MHz 625 mW Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: FMMT723
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: FMMT723QTADI-ND, FMMT723QTADICT, FMMT723QTADIDKR, FMMT723QTADITR, FMMT723QTADI
Bipolar (BJT) Transistor PNP 100V 1A 200MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 100V 1A 200MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 100V 1A 200MHz 625mW Surface Mount SOT-23-3
TRANS PNP 100V 1A SOT23-3 Product overview: FMMT723QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT723QTA can be used for catalog matching and distributor lookup.
TRANS, PNP, 100V, 1A, 150DEG C, 0.806W ROHS COMPLIANT: YES
TRANS PNP 100V 1A SOT23-3
Bipolar Transistors - BJT 100V PNP Low Sat 625mW -1A 210mOhm
TRANS PNP 100V 1A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 872098-FMMT723QTA | FMMT723QTADITR-ND | 276-FMMT723QTA | 28AK9732 | FMMT723QTA | FMMT723QTA | FMMT723QTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMMT723QTA | Single Bipolar Transistors | 100V 1A SOT23 Bipolar Transistor | Trans, Pnp, 100V, 1A, 150Deg C, 0.806W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts |