DIODES Incorporated Single Bipolar Transistors FMMT722TA

Description
Bipolar (BJT) Transistor PNP 70V 1.5A 200MHz 625mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 70V 1.5A 200MHz 625mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FMMT722TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT722TR-ND
Single Bipolar Transistors FMMT722TR-ND
Bipolar (BJT) Transistor PNP 70V 1.5A 200MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 70V 1.5A 200MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT722CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT722CT-ND
Single Bipolar Transistors FMMT722CT-ND
Bipolar (BJT) Transistor PNP 70V 1.5A 200MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 70V 1.5A 200MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT722DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT722DKR-ND
Single Bipolar Transistors FMMT722DKR-ND
Bipolar (BJT) Transistor PNP 70V 1.5A 200MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 70V 1.5A 200MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT722TA - 016349-FMMT722TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT722TA
016349-FMMT722TA
TRANSISTORS - Transistors (BJT) - Single - FMMT722TA 016349-FMMT722TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016349-FMMT722TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: FMMT722 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 260mV @ 200mA, 1.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 100mA, 5V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): FSB660_Q; FSB660A_Q; FSB660A_NL; Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 016349-FMMT722TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Family Name: FMMT722
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Max Vce (sat): 260mV @ 200mA, 1.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 100mA, 5V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): FSB660_Q; FSB660A_Q; FSB660A_NL;
Introduction Date: October 27, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
70V 1.5A SOT23 Bipolar Transistor
276-FMMT722TA
70V 1.5A SOT23 Bipolar Transistor 276-FMMT722TA
TRANS PNP 70V 1.5A SOT23-3 Product overview: FMMT722TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT722TA can be used for catalog matching and distributor lookup.

TRANS PNP 70V 1.5A SOT23-3 Product overview: FMMT722TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT722TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT722TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT722TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT722TA
TRANS PNP 70V 1.5A SOT23-3

TRANS PNP 70V 1.5A SOT23-3

Supplier's Site
Single Bipolar Transistors - FMMT722TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT722TA
Single Bipolar Transistors FMMT722TA
TRANS PNP 70V 1.5A SOT23-3

TRANS PNP 70V 1.5A SOT23-3

Supplier's Site Datasheet
Transistor, Pnp, 70V, 1.5A, Sot23; Transistor Polarity Diodes Inc. - 65T9131 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 70V, 1.5A, Sot23; Transistor Polarity Diodes Inc.
65T9131
Transistor, Pnp, 70V, 1.5A, Sot23; Transistor Polarity Diodes Inc. 65T9131
TRANSISTOR, PNP, 70V, 1.5A, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:70V; Continuous Collector Current:1.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, 70V, 1.5A, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:70V; Continuous Collector Current:1.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT722TA
Bipolar Transistors - BJT FMMT722TA
Bipolar Transistors - BJT PNP SuperSOT

Bipolar Transistors - BJT PNP SuperSOT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number FMMT722TR-ND 016349-FMMT722TA 276-FMMT722TA FMMT722TA FMMT722TA 65T9131 FMMT722TA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FMMT722TA 70V 1.5A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor, Pnp, 70V, 1.5A, Sot23; Transistor Polarity Diodes Inc. Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps
VCEO 70 volts 70 volts 70 volts
Unlock Full Specs
to access all available technical data