Manufacturer: Diodes Incorporated
Win Source Part Number: 016348-FMMT720TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 190MHz
Transistor Polarity: PNP
Family Name: FMMT720
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 330mV @ 100mA, 1.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 100mA, 2V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): NSS40200L; FMMT720; FMMT720TC;
Introduction Date: October 27, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management
TRANS PNP 40V 1.5A SOT23-3 Product overview: FMMT720TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT720TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 1.5A 190MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 40V 1.5A 190MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 40V 1.5A 190MHz 625mW Surface Mount SOT-23-3
40V 625mW 300@100mA,2V 1.5A PNP SOT-23 Bipolar Transistors - BJT ROHS
TRANS PNP 40V 1.5A SOT23-3
Bipolar Transistors - BJT PNP SuperSOT
TRANS PNP 40V 1.5A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016348-FMMT720TA | 276-FMMT720TA | FMMT720TR-ND | FMMT720TA | FMMT720TA | FMMT720TA | FMMT720TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMMT720TA | 40V 1.5A SOT23 Bipolar Transistor | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts |