TRANS PNP 40V 1.5A SOT23-3 Product overview: FMMT720QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT720QTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 1.5A 180MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 40V 1.5A 180MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 40V 1.5A 180MHz 625mW Surface Mount SOT-23-3
Win Source Part Number: 1059474-FMMT720QTA
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 330mV @ 100mA, 1.5A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 1A, 2V
Frequency - Transition: 180MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SST4403T116; DTD143TKT146; DTB143TKT146; 2SD10300RL; DSC2A01T0L; DSC2A01S0L;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Diodes Incorporated
Other Names: FMMT720QTADITR,FMMT7
Base Product Number: FMMT720
TRANS PNP 40V 1.5A SOT23-3
TRANS PNP 40V 1.5A SOT23-3
TRANS, PNP, 40V, 1.5A, 150DEG C, 0.806W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-FMMT720QTA | FMMT720QTADICT-ND | 1059474-FMMT720QTA | FMMT720QTA | FMMT720QTA | 28AK9731 |
| Product Name | 40V 1.5A SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 40V, 1.5A, 150Deg C, 0.806W Rohs Compliant Diodes Inc. |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| VCEO | 40 volts | 40 volts | 40 volts |