TRANS PNP 20V 1.5A SOT-23-3
TRANS PNP 20V 1.5A SOT-23-3
Bipolar (BJT) Transistor PNP 20V 1.5A 180MHz 625mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 067327-FMMT718TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 220mV @ 50mA, 1.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 100mA, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
TRANS PNP 20V 1.5A SOT23-3 Product overview: FMMT718TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT718TC can be used for catalog matching and distributor lookup.
TRANS PNP 20V 1.5A SOT23-3
20V 625mW 300@100mA,2V 1.5A PNP SOT-23-3 Bipolar Transistors - BJT ROHS
TRANS, PNP, 20V, 1.5A, 150DEG C, 0.806W ROHS COMPLIANT: YES
Bipolar Transistors - BJT PNP SuperSOT 13" REEL
TRANS PNP 20V 1.5A SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-FMMT718TCCT-ND | 067327-FMMT718TC | 276-FMMT718TC | FMMT718TC | FMMT718TC | 28AK9730 | FMMT718TC | FMMT718TC |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FMMT718TC | 20V 1.5A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Trans, Pnp, 20V, 1.5A, 150Deg C, 0.806W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 20 volts | 20 volts | 20 volts | 20 volts |