Bipolar (BJT) Transistor PNP 20V 1.5A 180MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 20V 1.5A 180MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 20V 1.5A 180MHz 625mW Surface Mount SOT-23-3
TRANS PNP 20V 1.5A SOT23-3 Product overview: FMMT718TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT718TA can be used for catalog matching and distributor lookup.
TRANS PNP 20V 1.5A SOT23-3
Bipolar Transistors - BJT PNP SuperSOT
TRANS PNP 20V 1.5A SOT23-3
20V 625mW 300@100mA,2V 1.5A PNP SOT-23 Bipolar Transistors - BJT ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FMMT718CT-ND | 276-FMMT718TA | FMMT718TA | FMMT718TA | FMMT718TA | FMMT718TA |
| Product Name | Single Bipolar Transistors | 20V 1.5A SOT23 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| VCEO | 20 volts | 20 volts | 20 volts | 20 volts |