DIODES Incorporated Bipolar Transistor, Pnp, -20V; Transistor Polarity Diodes Inc. FMMT718

Description
BIPOLAR TRANSISTOR, PNP, -20V; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:1.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:180MHz RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -20V; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:1.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:180MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -20V; Transistor Polarity Diodes Inc. - 96K9968 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -20V; Transistor Polarity Diodes Inc.
96K9968
Bipolar Transistor, Pnp, -20V; Transistor Polarity Diodes Inc. 96K9968
BIPOLAR TRANSISTOR, PNP, -20V; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:1.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:180MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -20V; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:1.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:180MHz RoHS Compliant: Yes

Supplier's Site
Transistors - FMMT718 - ODG (Origin Data Global)
Shenzhen, China
Transistors
FMMT718
Transistors FMMT718
SOT-23 Bipolar (BJT) ROHS

SOT-23 Bipolar (BJT) ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors
Product Number 96K9968 FMMT718
Product Name Bipolar Transistor, Pnp, -20V; Transistor Polarity Diodes Inc. Transistors
Polarity PNP
Package Type TO-3
IC(max) 1500 milliamps
Unlock Full Specs
to access all available technical data