DIODES Incorporated Single Bipolar Transistors FMMT717TA

Description
Bipolar (BJT) Transistor PNP 12V 2.5A 110MHz 625mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 12V 2.5A 110MHz 625mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FMMT717CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT717CT-ND
Single Bipolar Transistors FMMT717CT-ND
Bipolar (BJT) Transistor PNP 12V 2.5A 110MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 12V 2.5A 110MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT717DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT717DKR-ND
Single Bipolar Transistors FMMT717DKR-ND
Bipolar (BJT) Transistor PNP 12V 2.5A 110MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 12V 2.5A 110MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT717TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT717TR-ND
Single Bipolar Transistors FMMT717TR-ND
Bipolar (BJT) Transistor PNP 12V 2.5A 110MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 12V 2.5A 110MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
12V 2.5A SOT23 Bipolar Transistor
276-FMMT717TA
12V 2.5A SOT23 Bipolar Transistor 276-FMMT717TA
TRANS PNP 12V 2.5A SOT23-3 Product overview: FMMT717TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT717TA can be used for catalog matching and distributor lookup.

TRANS PNP 12V 2.5A SOT23-3 Product overview: FMMT717TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT717TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT717TA - 016346-FMMT717TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT717TA
016346-FMMT717TA
TRANSISTORS - Transistors (BJT) - Single - FMMT717TA 016346-FMMT717TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016346-FMMT717TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 2.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 220mV @ 50mA, 2.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 100mA, 2V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 016346-FMMT717TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 220mV @ 50mA, 2.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 100mA, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trans, Pnp, -12V, -2.5A, 0.625W; Transistor Polarity Diodes Inc. - 07AH3980 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -12V, -2.5A, 0.625W; Transistor Polarity Diodes Inc.
07AH3980
Trans, Pnp, -12V, -2.5A, 0.625W; Transistor Polarity Diodes Inc. 07AH3980
TRANS, PNP, -12V, -2.5A, 0.625W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-12V; Transition Frequency ft:110MHz; Power Dissipation Pd:625mW; DC Collector Current:-2.5A; DC Current Gain hFE:45hFE; Transistor Case RoHS Compliant: Yes

TRANS, PNP, -12V, -2.5A, 0.625W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-12V; Transition Frequency ft:110MHz; Power Dissipation Pd:625mW; DC Collector Current:-2.5A; DC Current Gain hFE:45hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT717TA
Bipolar Transistors - BJT FMMT717TA
Bipolar Transistors - BJT PNP SuperSOT

Bipolar Transistors - BJT PNP SuperSOT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT717TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT717TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT717TA
TRANS PNP 12V 2.5A SOT23-3

TRANS PNP 12V 2.5A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
FMMT717TA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT FMMT717TA
12V 625mW 300@100mA,2V 2.5A PNP SOT-23-3 Bipolar Transistors - BJT ROHS

12V 625mW 300@100mA,2V 2.5A PNP SOT-23-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - FMMT717TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT717TA
Single Bipolar Transistors FMMT717TA
TRANS PNP 12V 2.5A SOT23-3

TRANS PNP 12V 2.5A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FMMT717CT-ND 276-FMMT717TA 016346-FMMT717TA 07AH3980 FMMT717TA FMMT717TA FMMT717TA FMMT717TA
Product Name Single Bipolar Transistors 12V 2.5A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FMMT717TA Trans, Pnp, -12V, -2.5A, 0.625W; Transistor Polarity Diodes Inc. Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors
Polarity PNP PNP PNP; PNP PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 TO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2500 milliamps 2500 milliamps 2500 milliamps 2500 milliamps
VCEO 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data