DIODES Incorporated Bipolar Transistor, Pnp, -12V; Transistor Polarity Diodes Inc. FMMT717

Description
BIPOLAR TRANSISTOR, PNP, -12V; Transistor Polarity:PNP; Collector Emitter Voltage Max:12V; Continuous Collector Current:2.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:110MHz RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -12V; Transistor Polarity:PNP; Collector Emitter Voltage Max:12V; Continuous Collector Current:2.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:110MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -12V; Transistor Polarity Diodes Inc. - 85K7528 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -12V; Transistor Polarity Diodes Inc.
85K7528
Bipolar Transistor, Pnp, -12V; Transistor Polarity Diodes Inc. 85K7528
BIPOLAR TRANSISTOR, PNP, -12V; Transistor Polarity:PNP; Collector Emitter Voltage Max:12V; Continuous Collector Current:2.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:110MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -12V; Transistor Polarity:PNP; Collector Emitter Voltage Max:12V; Continuous Collector Current:2.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:110MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 85K7528
Product Name Bipolar Transistor, Pnp, -12V; Transistor Polarity Diodes Inc.
Polarity PNP
Package Type TO-3
IC(max) 2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40W/ZLX - Nexperia B.V.
Specs
Polarity NPN
Package Type SC-70
View Details
3 suppliers
Bipolar Transistors - 2548840 - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details