DIODES Incorporated Single Bipolar Transistors FMMT6520TA

Description
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 330mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 330mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FMMT6520CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT6520CT-ND
Single Bipolar Transistors FMMT6520CT-ND
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 330mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 330mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT6520TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT6520TR-ND
Single Bipolar Transistors FMMT6520TR-ND
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 330mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 330mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT6520DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT6520DKR-ND
Single Bipolar Transistors FMMT6520DKR-ND
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 330mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 330mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
350V 0.5A SOT23 Bipolar Transistor
276-FMMT6520TA
350V 0.5A SOT23 Bipolar Transistor 276-FMMT6520TA
TRANS PNP 350V 0.5A SOT23-3 Product overview: FMMT6520TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT6520TA can be used for catalog matching and distributor lookup.

TRANS PNP 350V 0.5A SOT23-3 Product overview: FMMT6520TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT6520TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FMMT6520TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT6520TA
Single Bipolar Transistors FMMT6520TA
TRANS PNP 350V 0.5A SOT23-3

TRANS PNP 350V 0.5A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT6520TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT6520TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT6520TA
TRANS PNP 350V 0.5A SOT23-3

TRANS PNP 350V 0.5A SOT23-3

Supplier's Site
Trans, Pnp, 350V, 0.5A, 150Deg C, 0.33W Rohs Compliant Diodes Inc. - 28AK9729 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 350V, 0.5A, 150Deg C, 0.33W Rohs Compliant Diodes Inc.
28AK9729
Trans, Pnp, 350V, 0.5A, 150Deg C, 0.33W Rohs Compliant Diodes Inc. 28AK9729
TRANS, PNP, 350V, 0.5A, 150DEG C, 0.33W ROHS COMPLIANT: YES

TRANS, PNP, 350V, 0.5A, 150DEG C, 0.33W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number FMMT6520CT-ND 276-FMMT6520TA FMMT6520TA FMMT6520TA 28AK9729
Product Name Single Bipolar Transistors 350V 0.5A SOT23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 350V, 0.5A, 150Deg C, 0.33W Rohs Compliant Diodes Inc.
Polarity PNP PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 350 volts 350 volts 350 volts
Unlock Full Specs
to access all available technical data