TRANS NPN 350V 0.5A SOT23-3 Product overview: FMMT6517TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT6517TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 350V 500mA 50MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 350V 500mA 50MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 350V 500mA 50MHz 330mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 016344-FMMT6517TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Family Name: FMMT6517
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 1V @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 20 @ 50mA, 10V
Maximum Power Dissipation: 330mW
Alternative Parts (Cross-Reference): CMPT6517 Lead Free; CMPT6517; CMPT6517 BK;
Introduction Date: October 27, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
TRANS, NPN, 350V, 0.5A, 150DEG C, 0.35W ROHS COMPLIANT: YES
TRANS NPN 350V 0.5A SOT23-3
Bipolar Transistors - BJT NPN High Voltage
TRANS NPN 350V 0.5A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FMMT6517TA | FMMT6517DKR-ND | 016344-FMMT6517TA | 28AK9728 | FMMT6517TA | FMMT6517TA | FMMT6517TA |
| Product Name | 350V 0.5A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FMMT6517TA | Trans, Npn, 350V, 0.5A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 350 volts | 350 volts | 350 volts |