Bipolar (BJT) Transistor NPN - Darlington 100V 900mA 140MHz 625mW Surface Mount SOT-23-3
TRANS NPN DARL 100V 0.9A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FMMT634TC-ND | FMMT634TC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |