Bipolar (BJT) Transistor NPN - Darlington 100V 900mA 140MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Darlington 100V 900mA 140MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Darlington 100V 900mA 140MHz 625mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1039182-FMMT634TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN - Darlington
Family Name: FMMT634
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 900mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 960mV @ 5mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): FMMT634; FMMT634TC; 2SC2532(T5LMH,F); 2SC2532(TE85,F);
Introduction Date: October 09, 1997
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
TRANS NPN DARL 100V 0.9A SOT23-3 Product overview: FMMT634TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.9A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.9A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT634TA can be used for catalog matching and distributor lookup.
Darlington Transistors NPN Darlington
TRANS NPN DARL 100V 0.9A SOT23-3
TRANS NPN DARL 100V 0.9A SOT23-3
DARLINGTON TRANSISTOR, NPN, 100V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:900mA; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | FMMT634CT-ND | 1039182-FMMT634TA | 276-FMMT634TA | FMMT634TA | FMMT634TA | FMMT634TA | 61M6392 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FMMT634TA | 100V 0.9A SOT23 Bipolar Transistor | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Darlington Transistor, Npn, 100V, Sot-23; Transistor Polarity Diodes Inc. |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | ||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | ||
| IC(max) | 900 milliamps | 900 milliamps | 900 milliamps | 900 milliamps | 900 milliamps | ||
| PD | 625 milliwatts | 625 milliwatts | 625 milliwatts |