DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FMMT624TC FMMT624TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1039180-FMMT624TC Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 155MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 125V Max Vce (sat): 250mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1039180-FMMT624TC Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 155MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 125V Max Vce (sat): 250mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FMMT624TC - 1039180-FMMT624TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT624TC
1039180-FMMT624TC
TRANSISTORS - Transistors (BJT) - Single - FMMT624TC 1039180-FMMT624TC
Manufacturer: Diodes Incorporated Win Source Part Number: 1039180-FMMT624TC Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 155MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 125V Max Vce (sat): 250mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1039180-FMMT624TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 155MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 125V
Max Vce (sat): 250mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 200mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
125V 1A SOT23 Bipolar Transistor
276-FMMT624TC
125V 1A SOT23 Bipolar Transistor 276-FMMT624TC
TRANS NPN 125V 1A SOT23-3 Product overview: FMMT624TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 125V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT624TC can be used for catalog matching and distributor lookup.

TRANS NPN 125V 1A SOT23-3 Product overview: FMMT624TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 125V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT624TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-FMMT624TCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FMMT624TCDKR-ND
Single Bipolar Transistors 31-FMMT624TCDKR-ND
Bipolar (BJT) Transistor NPN 125V 1A 155MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 125V 1A 155MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-FMMT624TCCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FMMT624TCCT-ND
Single Bipolar Transistors 31-FMMT624TCCT-ND
Bipolar (BJT) Transistor NPN 125V 1A 155MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 125V 1A 155MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-FMMT624TCTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FMMT624TCTR-ND
Single Bipolar Transistors 31-FMMT624TCTR-ND
Bipolar (BJT) Transistor NPN 125V 1A 155MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 125V 1A 155MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT624TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT624TC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT624TC
TRANS NPN 125V 1A SOT23-3

TRANS NPN 125V 1A SOT23-3

Supplier's Site
Trans, Npn, 125V, 1A, 150Deg C, 0.806W Rohs Compliant Diodes Inc. - 28AK9726 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 125V, 1A, 150Deg C, 0.806W Rohs Compliant Diodes Inc.
28AK9726
Trans, Npn, 125V, 1A, 150Deg C, 0.806W Rohs Compliant Diodes Inc. 28AK9726
TRANS, NPN, 125V, 1A, 150DEG C, 0.806W ROHS COMPLIANT: YES

TRANS, NPN, 125V, 1A, 150DEG C, 0.806W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 1039180-FMMT624TC 276-FMMT624TC 31-FMMT624TCDKR-ND FMMT624TC 28AK9726
Product Name TRANSISTORS - Transistors (BJT) - Single - FMMT624TC 125V 1A SOT23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 125V, 1A, 150Deg C, 0.806W Rohs Compliant Diodes Inc.
Polarity NPN; NPN NPN NPN NPN
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
VCEO 125 volts 125 volts
Unlock Full Specs
to access all available technical data