DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FMMT624TA FMMT624TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 016342-FMMT624TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 155MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 125V Max Vce (sat): 250mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 016342-FMMT624TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 155MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 125V Max Vce (sat): 250mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FMMT624TA - 016342-FMMT624TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT624TA
016342-FMMT624TA
TRANSISTORS - Transistors (BJT) - Single - FMMT624TA 016342-FMMT624TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016342-FMMT624TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 155MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 125V Max Vce (sat): 250mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 016342-FMMT624TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 155MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 125V
Max Vce (sat): 250mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 200mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - FMMT624TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT624TR-ND
Single Bipolar Transistors FMMT624TR-ND
Bipolar (BJT) Transistor NPN 125V 1A 155MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 125V 1A 155MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT624DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT624DKR-ND
Single Bipolar Transistors FMMT624DKR-ND
Bipolar (BJT) Transistor NPN 125V 1A 155MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 125V 1A 155MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT624CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT624CT-ND
Single Bipolar Transistors FMMT624CT-ND
Bipolar (BJT) Transistor NPN 125V 1A 155MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 125V 1A 155MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
125V 1A SOT23 Bipolar Transistor
276-FMMT624TA
125V 1A SOT23 Bipolar Transistor 276-FMMT624TA
TRANS NPN 125V 1A SOT23-3 Product overview: FMMT624TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 125V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT624TA can be used for catalog matching and distributor lookup.

TRANS NPN 125V 1A SOT23-3 Product overview: FMMT624TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 125V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT624TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FMMT624TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT624TA
Single Bipolar Transistors FMMT624TA
TRANS NPN 125V 1A SOT23-3

TRANS NPN 125V 1A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
FMMT624TA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT FMMT624TA
125V 625mW 300@200mA,10V 1A NPN SOT-23 Bipolar Transistors - BJT ROHS

125V 625mW 300@200mA,10V 1A NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT624TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT624TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT624TA
TRANS NPN 125V 1A SOT23-3

TRANS NPN 125V 1A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT624TA
Bipolar Transistors - BJT FMMT624TA
Bipolar Transistors - BJT NPN SuperSOT

Bipolar Transistors - BJT NPN SuperSOT

Buy Now Datasheet
Transistor, Npn, 160V, 1A, 625Mw, Sot-23; Transistor Polarity Diodes Inc. - 12T2135 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 160V, 1A, 625Mw, Sot-23; Transistor Polarity Diodes Inc.
12T2135
Transistor, Npn, 160V, 1A, 625Mw, Sot-23; Transistor Polarity Diodes Inc. 12T2135
TRANSISTOR, NPN, 160V, 1A, 625mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:125V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 160V, 1A, 625mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:125V; Continuous Collector Current:1A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Trans GP BJT NPN 125V 1A 3-Pin SOT-23 - FMMT624TA - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Trans GP BJT NPN 125V 1A 3-Pin SOT-23
FMMT624TA
Trans GP BJT NPN 125V 1A 3-Pin SOT-23 FMMT624TA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 016342-FMMT624TA FMMT624TR-ND 276-FMMT624TA FMMT624TA FMMT624TA FMMT624TA FMMT624TA 12T2135 FMMT624TA
Product Name TRANSISTORS - Transistors (BJT) - Single - FMMT624TA Single Bipolar Transistors 125V 1A SOT23 Bipolar Transistor Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Npn, 160V, 1A, 625Mw, Sot-23; Transistor Polarity Diodes Inc. Trans GP BJT NPN 125V 1A 3-Pin SOT-23
Polarity NPN; NPN NPN NPN NPN; NPN NPN NPN NPN
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 SOT23
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data