DIODES Incorporated Single Bipolar Transistors FMMT620TC

Description
Bipolar (BJT) Transistor NPN 80V 1.5A 160MHz 625mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 1.5A 160MHz 625mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FMMT620TC-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT620TC-ND
Single Bipolar Transistors FMMT620TC-ND
Bipolar (BJT) Transistor NPN 80V 1.5A 160MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 80V 1.5A 160MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT620TC - 1006624-FMMT620TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT620TC
1006624-FMMT620TC
TRANSISTORS - Transistors (BJT) - Single - FMMT620TC 1006624-FMMT620TC
Manufacturer: Diodes Incorporated Win Source Part Number: 1006624-FMMT620TC Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 200mV @ 50mA, 1.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 2V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1006624-FMMT620TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 200mV @ 50mA, 1.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 200mA, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT620TC - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT620TC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT620TC
TRANS NPN 80V 1.5A SOT23-3

TRANS NPN 80V 1.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number FMMT620TC-ND 1006624-FMMT620TC FMMT620TC
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FMMT620TC Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220629 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Arrays - BC847SE6327BTSA1 - 096448-BC847SE6327BTSA1 - Win Source Electronics
Specs
Polarity NPN; 2 NPN (Dual)
Package Type SOT3; PG-SOT363-6
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers