TRANS NPN 50V 2A SOT-23-3
Bipolar (BJT) Transistor NPN 50V 2A 165MHz 625mW Surface Mount SOT-23-3
TRANS NPN 50V 2A SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1039179-FMMT619TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 165MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 220mV @ 50mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 200 @ 1A, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
TRANS NPN 50V 2A SOT23-3 Product overview: FMMT619TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT619TC can be used for catalog matching and distributor lookup.
50V 625mW 200@1A,2V 2A NPN SOT-23-3 Bipolar Transistors - BJT ROHS
TRANS NPN 50V 2A SOT23-3
Bipolar Transistors - BJT NPN SuperSOT
TRANS NPN 50V 2A SOT23-3
Bipolar Transistors - BJT NPN SuperSOT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-FMMT619TCDKR-ND | 1039179-FMMT619TC | 276-FMMT619TC | FMMT619TC | FMMT619TC | FMMT619TC | FMMT619TC | 233-FMMT619TC |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FMMT619TC | 50V 2A SOT23 Bipolar Transistor | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT NPN SuperSOT |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |