DIODES Incorporated SOT23 Bipolar Transistor FMMT619QTA

Description
SS LOW SAT TRANSISTOR SOT23 T&R Product overview: FMMT619QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT619QTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SS LOW SAT TRANSISTOR SOT23 T&R Product overview: FMMT619QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT619QTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Bipolar Transistor
276-FMMT619QTA
SOT23 Bipolar Transistor 276-FMMT619QTA
SS LOW SAT TRANSISTOR SOT23 T&R Product overview: FMMT619QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT619QTA can be used for catalog matching and distributor lookup.

SS LOW SAT TRANSISTOR SOT23 T&R Product overview: FMMT619QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT619QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1059470-FMMT619QTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1059470-FMMT619QTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1059470-FMMT619QTA
Win Source Part Number: 1059470-FMMT619QTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 220mV @ 50mA, 2A Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 200mA, 2V Frequency - Transition: 165MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8541.21.0075 Mfr: Diodes Incorporated Other Names: 31-FMMT619QTATR

Win Source Part Number: 1059470-FMMT619QTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 220mV @ 50mA, 2A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 200mA, 2V
Frequency - Transition: 165MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8541.21.0075
Mfr: Diodes Incorporated
Other Names: 31-FMMT619QTATR

Buy Now Datasheet
Single Bipolar Transistors - 31-FMMT619QTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FMMT619QTATR-ND
Single Bipolar Transistors 31-FMMT619QTATR-ND
TRANS NPN 50V 2A SOT-23-3

TRANS NPN 50V 2A SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-FMMT619QTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FMMT619QTACT-ND
Single Bipolar Transistors 31-FMMT619QTACT-ND
TRANS NPN 50V 2A SOT-23-3

TRANS NPN 50V 2A SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-FMMT619QTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FMMT619QTADKR-ND
Single Bipolar Transistors 31-FMMT619QTADKR-ND
TRANS NPN 50V 2A SOT-23-3

TRANS NPN 50V 2A SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - FMMT619QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
FMMT619QTA
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT FMMT619QTA
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-FMMT619QTA 1059470-FMMT619QTA 31-FMMT619QTATR-ND FMMT619QTA
Product Name SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Polarity NPN NPN NPN
Package Type Tape & Reel (TR) SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR)
IC(max) 2000 milliamps 2000 milliamps
VCEO 50 volts
Unlock Full Specs
to access all available technical data